IEEE 802.5 - : References
This document references the following standards:
ASTM D4566
IEC 60060-1
IEC 60603-7
IEC CISPR 22
IEEE 802.1Q
ISO/IEC 10165-2
ISO/IEC 9646-1
ISO/IEC 9646-2
ISO/IEC 10742
ISO/IEC 7498-1
ISO/IEC 7498-4
ISO/IEC 8802-2
ISO/IEC 9314-3
This document is referenced by the following standards:
CSA Z317.1-16
CSA CAN/CSA-ISO/IEC 14515-1:02
CSA CAN/CSA-ISO/IEC 8802-5-02
ISO/IEC/IEEE 8802-3
TIA-568.3-D
TIA-568-C.2
TIA-758-B
BSI BS EN 61209
IEEE 802.16
ISO/IEC/IEEE FDIS 8802-1AC
ITU-T G.9903
ISO/IEC/IEEE 8802-15-3
ITU-T G.8264
IEEE 802.3
ETSI ES 202 336-12
CSA CAN/CSA-ISO/IEC/IEEE 8802-3:18
BSI DD 98-1
IEEE ISO/IEC/IEEE 8802-3
ASTM F1757
BSI DD 100-1
This document is referenced in other ways by the following standards:
ISO/IEC TR 11802-4
ISO/IEC TR 11802-4
Advertisement