B137 SERIES-02 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B16.40
ASTM B124/B124M
ASTM B140/B140M
ASTM B16/B16M
ASTM B283/B283M
ASTM B584
ASTM B62
ASTM D1149
ASTM D1248
ASTM D1505
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2240
ASTM D2444
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2609
ASTM D2765
ASTM D2837
ASTM D3035
ASTM D3045
ASTM D3139
ASTM D3350
ASTM D395
ASTM D618
ASTM D638
ASTM D695
ASTM D792
ASTM D883
ASTM E4
ASTM F477
ASTM F493
ASTM F610/F610M
ASTM F656
ASTM F905
AWWA M11
D4019
D4066
DIN 51222
DIN EN ISO 179
DIN EN ISO 179-1
DIN EN ISO 179-2
ISO 3501
ASTM D1598 REV A
ASTM D3261
ASTM D4066
ASTM D412
ASTM D471 REV A
ASTM E8/E8M REV A
NSF 61
ASTM A240/A240M
ASTM D8
PPI TR-3A
Advertisement