SNV - SN EN 3660-065
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.The...
SN EN 3660-065
March 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
A description is not available for this item.
February 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90 degrees, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions:
The mating connectors are listed in EN 3660-002.
Temperature range, Class F : − 65 °C to...