SNV - SN EN 3660-065

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 23
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.The mating connectors are listed in EN 3660-002.Temperature range, Class N : -65 °C to 200 °C;Class K : -65 °C to 260 °C;Class W : -65 °C to 175 °C;Class T : -65 °C to 175 °C (Nickel PTFE plating);Class Z : -65 °C to 175 °C (Black zinc nickel plating).Associated electrical accessories : EN 3660-033 Metallic band (for shield termination).These cable outlets are designed for termination of overall shielding braid and/or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

SN EN 3660-065
May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.The...
March 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
A description is not available for this item.
February 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90 degrees, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : − 65 °C to...

References

Advertisement