ETSI - EN 300 390
Land Mobile Service; Radio equipment intended for the transmission of data (and speech) and using an integral antenna; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 79 |
scope:
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service.
The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder.
The present document also applies to combined analogue and digital radio equipment using an integral antenna and intended for the transmission of data and/or speech.
The present document is complementary to ETSI EN 300 113 [i.5], which covers radio equipment with an internal or external RF connector.
In the cases of:
- combined full bandwidth analogue/full bandwidth digital equipment, if the analogue part of the equipment has already been measured according to ETSI EN 300 296 [6];
- equipment which has already been measured according to the present document, and is remeasured with an add-on device, using another type of modulation without affecting any other characteristics of the equipment;
only some of the requirements of the present document apply. These requirements are given in clause 4.8.
Document History