ETSI - EN 300 390

Land Mobile Service; Radio equipment intended for the transmission of data (and speech) and using an integral antenna; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU

inactive
Organization: ETSI
Publication Date: 1 December 2015
Status: inactive
Page Count: 78
scope:

The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service.

It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz, intended for data or speech and data.

It applies to equipment for continuous and/or discontinuous transmission.

The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder.

The present document also applies to combined analogue and digital radio equipment using an integral antenna and intended for the transmission of data and/or speech.

The present document is complementary to ETSI EN 300 113 [i.5], which covers radio equipment with an internal or external RF connector.

In the cases of:

- combined full bandwidth analogue/full bandwidth digital equipment, if the analogue part of the equipment has already been measured according to ETSI EN 300 296 [6];

- equipment which has already been measured according to the present document, and is remeasured with an add-on device, using another type of modulation without affecting any other characteristics of the equipment;

only some of the requirements of the present document apply. These requirements are given in clause 4.8.

Document History

March 1, 2016
Land Mobile Service; Radio equipment intended for the transmission of data (and speech) and using an integral antenna; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. The equipment comprises a transmitter and...
EN 300 390
December 1, 2015
Land Mobile Service; Radio equipment intended for the transmission of data (and speech) and using an integral antenna; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service,...

References

Advertisement