IEEE C37.43
Distribution Fuse Links for Use in Distribution Enclosed, Open, and Open-Link Cutouts
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 20 July 1962 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard applies to links for high voltage fuses (above 600 volts) for enclosed, open, and openlink types of distribution cutouts for ac distribution systems.
Document History
June 12, 2008
Specifications for High- Voltage Expulsion, Current-Limiting, and Combination-Type Distribution and Power Class External Fuses, with Rated Voltages from 1 kV through 38 kV, Used for the Protection of Shunt Capacitors
This standard establishes specifications for high-voltage (above 1000 V) distribution and power class expulsion, current-limiting, and combination-type external capacitor fuses and accessories, with...
IEEE C37.43
July 20, 1962
Distribution Fuse Links for Use in Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to links for high voltage fuses (above 600 volts) for enclosed, open, and openlink types of distribution cutouts for ac distribution systems.