IEEE C37.43
Specifications for High- Voltage Expulsion, Current-Limiting, and Combination-Type Distribution and Power Class External Fuses, with Rated Voltages from 1 kV through 38 kV, Used for the Protection of Shunt Capacitors
| Organization: | IEEE |
| Publication Date: | 12 June 2008 |
| Status: | active |
| Page Count: | 22 |
scope:
This standard establishes specifications for high-voltage (above 1000 V) distribution and power class expulsion, current-limiting, and combination-type external capacitor fuses and accessories, with rated voltages from 1 kV through 38 kV, for protecting shunt capacitors complying with IEEE Std 18™-20021 and NEMA CP 1-2000. All of these devices are intended for use on ac systems. These fuses may be used with capacitor units, groups of units, or entire banks and include specific capacitor line [group] and capacitor unit fuse types as follows:
a) Current-limiting fuses
b) Expulsion fuses
c) Combination of current-limiting and expulsion fuses
d) Fuse supports, fuse mountings, and accessories used with fuses of type a), type b), and type c)
e) Current-limiting, expulsion, and combination-type capacitor fuses [type a), type b), and type c), respectively] used in fuse enclosure packages (FEPs)
1 Information on references can be found in Clause 2.
Document History