IEEE C37.010
Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
| Organization: | IEEE |
| Publication Date: | 22 September 2016 |
| Status: | active |
| Page Count: | 123 |
scope:
This application guide applies to the ac indoor and outdoor high-voltage circuit breakers rated in accordance with the methods given in IEEE Std C37.04 and IEEE Std C37.04a, listed in IEEE Std C37.06™, and tested in accordance with IEEE Std C37.09 and IEEE Std C37.09a.1 Circuit breakers rated and manufactured to meet other standards should be applied in accordance with application procedures adapted to their specific ratings or applications.
Purpose
The purpose of this document is to provide guidance for the application of high-voltage circuit breakers which are rated in accordance with IEEE Std C37.04 and IEEE Std C37.06 and which are tested in accordance with IEEE Std C37.09 and other related standards.
Document History