IEEE C37.010

Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1999
Status: inactive
Page Count: 81

Document History

September 22, 2016
Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This application guide applies to the ac indoor and outdoor high-voltage circuit breakers rated in accordance with the methods given in IEEE Std C37.04 and IEEE Std C37.04a, listed in IEEE Std...
September 16, 1999
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This application guide applies to the ac indoor and outdoor high-voltage circuit breakers rated in accordance with the methods given in IEEE Std C37.04-1999, listed in IEEE Std C37.06-1997, and...
IEEE C37.010
January 1, 1999
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This application guide applies to the ac highvoltage circuit breakers rated in accordance with the methods given in ANSI/IEEE C37.04 1979, Schedules of Rating Structure for AC High-Voltage Circuit...

References

Advertisement