IEEE C37.010

Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1979
Status: inactive
Page Count: 55
scope:

This application guide applies to the ac highvoltage circuit breakers rated in accordance with the methods given in ANSI/IEEE C37.04 1979, Schedules of Rating Structure for AC High-Voltage Circuit Breakers, and listed in ANSI C37.06-1979, Preferred Ratings and Related Required Capabilities for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis. Circuit breakers rated and manufactured to meet other standards, or used in switchgear assemblies, should be applied in accordance with application procedures adapted to their specific ratings or applications.

Purpose

This guide is intended for general use in the application of circuit breakers. Familiarity with other American National Standards applying to circuit breakers is assumed, and provisions of those standards are indicated herein only when necessary for clarity in describing application requirements.

Document History

September 22, 2016
Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This application guide applies to the ac indoor and outdoor high-voltage circuit breakers rated in accordance with the methods given in IEEE Std C37.04 and IEEE Std C37.04a, listed in IEEE Std...
September 16, 1999
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This application guide applies to the ac indoor and outdoor high-voltage circuit breakers rated in accordance with the methods given in IEEE Std C37.04-1999, listed in IEEE Std C37.06-1997, and...
January 1, 1999
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
IEEE C37.010
January 1, 1979
Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This application guide applies to the ac highvoltage circuit breakers rated in accordance with the methods given in ANSI/IEEE C37.04 1979, Schedules of Rating Structure for AC High-Voltage Circuit...

References

Advertisement