IEEE C37.015

Guide for the Application of Shunt Reactor Switching

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 6 December 2017
Status: active
Page Count: 63
scope:

This application guide applies to ac high-voltage (> 1000 V) circuit breakers rated for shunt reactor switching. This application guide provides the theoretical background of shunt reactor switching and how information obtained from test results should be used to predict overvoltages in the field, and gives suggestions how to mitigate these overvoltages.

Purpose

This guide is intended for general use in the application of ac high-voltage circuit breakers for shunt reactor current switching.

The current to be interrupted is generally less than 300 A rms; however, shunt reactor switching imposes a unique and severe duty on the connected system and the circuit breaker. Successful interruption is the result of a complex interaction between the circuit breaker and the circuit; this interaction can result in significant overvoltages. The purpose of the guide is to describe, principally for the benefit of the user, the shunt reactor switching duty, the overvoltages generated, and the control of those overvoltages. The guide further details the specification of circuit breakers and procedures to predict field performance based on test data.

NOTE-Shunt reactors connected to the tertiary windings of transformers have typical currents in the order of some thousand Amperes.1

1 Notes in text, tables, and figures of a standard are given for information only and do not contain requirements needed to implement this standard

Document History

IEEE C37.015
December 6, 2017
Guide for the Application of Shunt Reactor Switching
This application guide applies to ac high-voltage (> 1000 V) circuit breakers rated for shunt reactor switching. This application guide provides the theoretical background of shunt reactor switching...
December 9, 2009
Guide for the Application of Shunt Reactor Switching
This application guide applies to ac high-voltage circuit breakers rated for shunt reactor switching. The guide covers the specific cases of switching directly grounded shunt reactors, ungrounded...
December 2, 1993
Application Guide for Shunt Reactor Switching
This application guide applies to ac high voltage circuit breakers rated for shunt reactor switching. The guide covers the specific cases of switching directly grounded shunt reactors, ungrounded...
December 2, 1993
Application Guide for Shunt Reactor Switching
This application guide applies to ac high voltage circuit breakers rated for shunt reactor switching. The guide covers the specific cases of switching directly grounded shunt reactors, ungrounded...
January 1, 1993
Application Guide for Shunt Reactor Switching
A description is not available for this item.

References

Advertisement