IEEE C37.30.3

Requirements for High-Voltage Interrupter Switches, Interrupters, or Interrupting Aids Used on or Attached to Switches Rated for Alternating Currents Above 1000 V

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 14 June 2018
Status: active
Page Count: 30
scope:

This document provides standard requirements for interrupter switches, interrupters, or interrupting aids used on or attached to switches rated for high-voltage ac above 1000 V and used indoors, outdoors, or in enclosures for non-fault current interrupting for which an interrupting duty is assigned. This standard covers preferred ratings, construction, application, loading, installation, operation, and maintenance guidelines. This standard does not apply to load-break separable insulated connectors, circuit breakers, circuit switchers, metal-enclosed switchgear, pad-mounted switchgear, reclosers, sectionalizers or other switching devices that are covered by other IEEE standards.

Purpose

The purpose of this standard is to provide a basic standard requirement for interrupter switches, interrupters, or interrupting aids used on or attached to switches rated for high-voltage ac above 1000 V.

Document History

IEEE C37.30.3
June 14, 2018
Requirements for High-Voltage Interrupter Switches, Interrupters, or Interrupting Aids Used on or Attached to Switches Rated for Alternating Currents Above 1000 V
This document provides standard requirements for interrupter switches, interrupters, or interrupting aids used on or attached to switches rated for high-voltage ac above 1000 V and used indoors,...

References

Advertisement