IEEE C37.30.4

Standard for Test Code for Switching and Fault Making Tests for High-Voltage Interrupter Switches, Interrupters or Interrupting Aids Used on or Attached to Switches Rated for Alternating Currents Above 1000 V

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 27 September 2018
Status: active
Page Count: 33
scope:

This standard provides the test code for switching (except capacitive current) and fault making tests for high voltage interrupter switches, interrupters or interrupter aids for use on switches rated above 1000 V ac and used indoors, outdoors, or in enclosures for non-fault current interrupting for which an interrupting duty is assigned.

Purpose

The purpose of this standard is to provide the test code for switching and fault making tests for switching devices not covered by other standards.

Document History

IEEE C37.30.4
September 27, 2018
Standard for Test Code for Switching and Fault Making Tests for High-Voltage Interrupter Switches, Interrupters or Interrupting Aids Used on or Attached to Switches Rated for Alternating Currents Above 1000 V
This standard provides the test code for switching (except capacitive current) and fault making tests for high voltage interrupter switches, interrupters or interrupter aids for use on switches rated...

References

Advertisement