IEEE C37.30.1

Requirements for AC High-Voltage Air Switches Rated Above 1000 V Amendment 1: Criteria for acceptance

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 19 May 2017
Status: active
Page Count: 12
scope:

Mechanical operations tests that are applicable for all equipment covered by the complete standard, IEEE Std IEEE C37.30.1™-2011, are covered in this amendment. It further defines criteria for acceptance at the completion of the tests.

Document History

November 8, 2022
Requirements for AC High‐Voltage Air Switches Rated Above 1000 V
This standard covers preferred ratings, construction and testing requirements, and application, loading, installation, operation and maintenance guidelines for all high-voltage enclosed and...
IEEE C37.30.1
May 19, 2017
Requirements for AC High-Voltage Air Switches Rated Above 1000 V Amendment 1: Criteria for acceptance
Mechanical operations tests that are applicable for all equipment covered by the complete standard, IEEE Std IEEE C37.30.1™-2011, are covered in this amendment. It further defines criteria for...
December 7, 2011
Requirements for AC High-Voltage Air Switches Rated Above 1000 V
This standard covers preferred ratings; construction and testing requirements; and application, loading, installation, operation, and maintenance guidelines for all high-voltage enclosed and...
Advertisement