IEEE - C37.30.1

Requirements for AC High‐Voltage Air Switches Rated Above 1000 V

active, Most Current
Organization: IEEE
Publication Date: 8 November 2022
Status: active
Page Count: 108
scope:

This standard covers preferred ratings, construction and testing requirements, and application, loading, installation, operation and maintenance guidelines for all high-voltage enclosed and non-enclosed, indoor and outdoor air switches rated in excess of 1000 V. This includes such switch types as disconnect, horn-gap, faultinitiation, and ground for manual or power operation. The following switch types are not covered by this standard: interrupter switches, distribution cutouts fitted with disconnecting blades, and switches used in metalenclosed and pad-mounted switchgear. This standard also does not apply to load-break separable insulated connectors, circuit breakers, circuit switchers, or reclosers.

Document History

C37.30.1
November 8, 2022
Requirements for AC High‐Voltage Air Switches Rated Above 1000 V
This standard covers preferred ratings, construction and testing requirements, and application, loading, installation, operation and maintenance guidelines for all high-voltage enclosed and...
May 19, 2017
Requirements for AC High-Voltage Air Switches Rated Above 1000 V Amendment 1: Criteria for acceptance
Mechanical operations tests that are applicable for all equipment covered by the complete standard, IEEE Std IEEE C37.30.1™-2011, are covered in this amendment. It further defines criteria for...
December 7, 2011
Requirements for AC High-Voltage Air Switches Rated Above 1000 V
This standard covers preferred ratings; construction and testing requirements; and application, loading, installation, operation, and maintenance guidelines for all high-voltage enclosed and...

References

Advertisement