IEEE C37.63

Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to 38 kV

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 6 March 2013
Status: active
Page Count: 52
scope:

This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up to 38 kV. Voltages above 38 kV shall be considered special applications.

In order to simplify the terminology in this standard, the term sectionalizer has been substituted for automatic line sectionalizer wherever possible.

Purpose

The purpose of this standard is to describe the requirements for sectionalizers. Qualification to this standard should give reasonable assurance to the user that equipment meeting the requirements of this standard will perform in a satisfactory manner, provided that it has been properly selected for the intended application and is installed in accordance with the manufacturer's recommendations.

Document History

December 26, 2023
Draft Standard for Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to and including 38 kV
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up...
IEEE C37.63
March 6, 2013
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to 38 kV
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up...
February 14, 2005
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages from 1000 V to 38...
March 20, 1997
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
A description is not available for this item.
January 1, 1984
Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Line Sectionalizers for AC Systems
A description is not available for this item.

References

Advertisement