IEEE - ANSI C37.63

Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Line Sectionalizers for AC Systems

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1984
Status: inactive
Page Count: 28

Document History

December 26, 2023
Draft Standard for Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to and including 38 kV
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up...
March 6, 2013
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to 38 kV
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up...
February 14, 2005
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages from 1000 V to 38...
March 20, 1997
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
A description is not available for this item.
ANSI C37.63
January 1, 1984
Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Line Sectionalizers for AC Systems
A description is not available for this item.
Advertisement