IEEE 400.1

Guide for Field Testing of Laminated Dielectric, Shielded AC Power Cable Systems Rated 5 kV to 500 kV Using High Voltage Direct Current (HVDC)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2018
Status: active
Page Count: 23
scope:

This guide presents the recommended practices and procedures for direct voltage acceptance and maintenance testing of shielded, laminated dielectric insulated power cable systems rated 5 kV to 500 kV used in ac transmission systems. It applies to all types of laminated power cable systems such as paper-insulated metallicsheathed, high-pressure pipe-type, low-pressure gas-filled, and low and medium pressure self-contained liquid-filled cables that are intended for the transmission or distribution of electric power. The tabulated test levels assume that the cable systems have an effectively grounded neutral system or a grounded metallic shield.

Purpose

The purpose of this guide is to provide uniform practices and procedures for performing direct voltage acceptance and maintenance tests on shielded, laminated power cable systems in the field and to provide guidelines for evaluation of the test results.

Document History

IEEE 400.1
December 5, 2018
Guide for Field Testing of Laminated Dielectric, Shielded AC Power Cable Systems Rated 5 kV to 500 kV Using High Voltage Direct Current (HVDC)
This guide presents the recommended practices and procedures for direct voltage acceptance and maintenance testing of shielded, laminated dielectric insulated power cable systems rated 5 kV to 500 kV...
March 22, 2007
Guide for Field Testing of Laminated Dielectric, Shielded Power Cable Systems Rated 5 kV and Above with High Direct Current Voltage
This guide presents the recommended practices and procedures for direct voltage acceptance and maintenance testing of shielded, laminated dielectric insulated power cable systems rated 5 kV and...

References

Advertisement