IEEE 400.1
Guide for Field Testing of Laminated Dielectric, Shielded Power Cable Systems Rated 5 kV and Above with High Direct Current Voltage
| Organization: | IEEE |
| Publication Date: | 22 March 2007 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This guide presents the recommended practices and procedures for direct voltage acceptance and maintenance testing of shielded, laminated dielectric insulated power cable systems rated 5 kV and above. It applies to all types of laminated power cable systems such as paper-insulated lead covered, pipe-type, and pressurized cables that are intended for the transmission or distribution of electric power. The tabulated test levels assume that the cable systems have an effectively grounded neutral system or a grounded metallic shield.
Purpose
The purpose of this guide is to provide uniform practices and procedures for performing direct voltage acceptance and maintenance tests on shielded, laminated power cable systems in the field and to provide guidelines for evaluation of the test results.
Document History