IEEE 400.3

IEEE Guide for Partial Discharge Testing of Shielded Power Cable Systems in a Field Environment

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 15 September 2006
Status: active
Page Count: 46
scope:

This guide covers the diagnostic testing of new or service-aged installed shielded power cable systems, which include cable, joints, and terminations, using PD detection, measurement, and location. Partial discharge testing, which is a useful indicator of insulation degradation, may be carried out on-line or by means of an external voltage source. This guide does not include the testing of compressed gas insulated systems or continuous on-line monitoring at normal service voltage.

Purpose

This guide describes diagnostic methods capable of detecting and locating partial discharges from defects and damage in installed shielded power cable systems. The results of PD tests are used to assess the condition of cables and accessories.

Document History

December 3, 2022
Guide for Partial Discharge Field Diagnostic Testing of Shielded Power Cable Systems
This guide covers the diagnostic testing of new or service-aged, installed shielded power cable systems, which include cable, joints, and terminations, using electrical partial discharge (PD)...
IEEE 400.3
September 15, 2006
IEEE Guide for Partial Discharge Testing of Shielded Power Cable Systems in a Field Environment
This guide covers the diagnostic testing of new or service-aged installed shielded power cable systems, which include cable, joints, and terminations, using PD detection, measurement, and location....

References

Advertisement