DSF/PREN 50290-2-29

Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This Part 2-29 of EN 50290 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several routes used for manufacture of XLPE insulated cables and as a consequence a number of different types of polyethylene compound may be specified. The compounds required for the different manufacturing processes are described (Table 1). The unstabilised materials require antioxidant to be added during the cable extrusion process.

Document History

September 28, 2016
Communication cables – Part 2-29: Common design rules and construction – Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
This Part 2-29 of EN 50290 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several...
April 5, 2002
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
This Part 2-29 of EN 50290 includes requirements for cross-linked PE insulation compounds used in communication cables. It is to be read in conjunction with Part 2-20 of EN 50290.
DSF/PREN 50290-2-29
Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
This Part 2-29 of EN 50290 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several...
Advertisement