DS/EN 50290-2-29
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
inactive
| Organization: | DS |
| Publication Date: | 5 April 2002 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This Part 2-29 of EN 50290 includes requirements for cross-linked PE insulation compounds used in communication cables. It is to be read in conjunction with Part 2-20 of EN 50290.
Document History
September 28, 2016
Communication cables – Part 2-29: Common design rules and construction – Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
This Part 2-29 of EN 50290 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several...
DS/EN 50290-2-29
April 5, 2002
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
This Part 2-29 of EN 50290 includes requirements for cross-linked PE insulation compounds used in communication cables. It is to be read in conjunction with Part 2-20 of EN 50290.
Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
This Part 2-29 of EN 50290 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several...