DSF/PREN 50290-2-20

Communication cables - Part 2-20: Common design rules and construction - General

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

EN 50290-2-NN contains, in its various parts, the requirements for polymeric insulating, sheathing and covering materials that are used for metallic and optical fibre cables (Table 1). The materials to be used for EN standardised communication cables are not, and will not be, restricted only to those defined (Table 1). New materials for cables will be described in further parts of the series. The current structure of the EN 50290-2-NN series is outlined in Annex A. Furthermore, the use of materials described in the EN 50290-2-NN series for other cable applications outside those defined (Table 1) is not prohibited, but it is strongly recommended that expert advice be taken before such use, or before any proposal for incorporation into another standard.

Document History

October 14, 2016
Communication cables – Part 2-20: Common design rules and construction – General
EN 50290-2-X contains, in its various parts, the requirements for polymeric insulating, sheathing and covering materials that are used for metallic and optical fibre cables (Table 1). The materials...
December 11, 2001
Communication cables - Part 2-20: Common design rules and construction - General
This series of part 2 of the European Standard EN 50290 common design rules and construction requirements for materials used for communication cables. Part 2 of EN 50290 consists of the following...
DSF/PREN 50290-2-20
Communication cables - Part 2-20: Common design rules and construction - General
EN 50290-2-NN contains, in its various parts, the requirements for polymeric insulating, sheathing and covering materials that are used for metallic and optical fibre cables (Table 1). The materials...
Advertisement