DS/EN 50290-2-20

Communication cables - Part 2-20: Common design rules and construction - General

inactive
Organization: DS
Publication Date: 11 December 2001
Status: inactive
Page Count: 6
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This series of part 2 of the European Standard EN 50290 common design rules and construction requirements for materials used for communication cables. Part 2 of EN 50290 consists of the following parts: Part 2-20 - General; Part 2-21 - PVC insulation compounds; Part 2-22 - PVC sheathing compounds; Part 2-23 - PE insulation; Part 2-24 - PE sheathing; Part 2-25 - Polypropylene insulation compounds; Part 2-26 - Halogen free flame retardant insulation compounds; Part 2-27 - Halogen free flame retardant thermoplastic sheathing compounds; Part 2-28 - Filling compounds for filled cables; Part 2-29 - Cross-linked PE insulation compounds; Part 2-30 - Poly(tetrafluoroethylene-Hexafluoropropylene) (FEP) insulation and sheathing. The different parts include specific requirements for materials used for communication cables. (remainder of paragraph deleted in view of DE comments agreed to)

Document History

October 14, 2016
Communication cables – Part 2-20: Common design rules and construction – General
EN 50290-2-X contains, in its various parts, the requirements for polymeric insulating, sheathing and covering materials that are used for metallic and optical fibre cables (Table 1). The materials...
DS/EN 50290-2-20
December 11, 2001
Communication cables - Part 2-20: Common design rules and construction - General
This series of part 2 of the European Standard EN 50290 common design rules and construction requirements for materials used for communication cables. Part 2 of EN 50290 consists of the following...
Communication cables - Part 2-20: Common design rules and construction - General
EN 50290-2-NN contains, in its various parts, the requirements for polymeric insulating, sheathing and covering materials that are used for metallic and optical fibre cables (Table 1). The materials...

References

Advertisement