DSF/FPRHD 632 S3

Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)

pending
Organization: DS
Status: pending
Page Count: 495
ICS Code (Cables): 29.060.20
scope:

This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up to and including 150 kV (Um = 170 kV). Depending on the design and the system conditions, additional or even fewer tests or other requirements which are not described in the Part 1 can be specified in the particular sections of Parts 3 to 11. In these parts each section is either: 1) A full tabulation showing how the particular section either agrees, or deviates from, each clause of Part 1; or 2) A reduced tabulation showing only those places where the particular section deviates from Part 1. The requirements apply to single-core cables and to individually screened three-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised. This standard does not cover transition joints between cables with extruded insulation and paper insulated cables.

Document History

August 11, 2016
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up...
January 8, 2009
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in table 1, and their accessories, of rated voltage, U, above 36 kV (Um = 42 kV) up to and...
August 26, 2002
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in 1.5 and their accessories, for rated voltages above 36 kV (Um = 42 kV) up to and including...
August 10, 1998
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables for fixed installations with extruded insulation of the types listed in sub-clause 1.5 and their accessories for rated voltages U above 36...
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in table 1, and their accessories, of rated voltage, U, above 36 kV (Um = 42 kV) up to and...
DSF/FPRHD 632 S3
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up...
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up...
Advertisement