DS/HD 632 S1
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
inactive
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard specifies test requirements for power cables for fixed installations with extruded insulation of the types listed in sub-clause 1.5 and their accessories for rated voltages U above 36 kV (Um = 42 kV) up to and including 150 kV (Um = 170 kV).
Document History
August 11, 2016
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up...
January 8, 2009
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in table 1, and their accessories, of rated voltage, U, above 36 kV (Um = 42 kV) up to and...
August 26, 2002
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in 1.5 and their accessories, for rated voltages above 36 kV (Um = 42 kV) up to and including...
DS/HD 632 S1
August 10, 1998
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables for fixed installations with extruded insulation of the types listed in sub-clause 1.5 and their accessories for rated voltages U above 36...
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This standard specifies test requirements for power cables with extruded insulation, of the types listed in table 1, and their accessories, of rated voltage, U, above 36 kV (Um = 42 kV) up to and...
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up...
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up...