MODUK - DEF STAN 91-65
Lubricating Oil, Gear, Compounded Joint Service Designation: OC-300 Lubricating Oil, Gear, Compounded NATO Code Number: 0-208 Joint Service Designation: OC-600
| Organization: | MODUK |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This Defence Standard (Def Stan) specifies requirements for two grades of lubricating oil, gear, compounded.
OC-300 for use in Naval torpedoes and certain Naval worm reduction gears operated over the product temperature range above minus 20°C.
OC-600 for use in vehicle transmissions, general gear applications and chassis lubrication operated over the product temperature range above 0°C.
NOTE: These lubricants are not suitable for use with hypoid gears, in automatic transmissions or torque converter drives.
Document History