MODUK - DEF STAN 91-065

Lubricating Oil, Gear, Compounded Joint Service Designation: OC-300 Lubricating Oil, Gear, Compounded NATO Code Number: 0-208 Joint Service Designation: OC-600

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 October 2018
Status: active
Page Count: 16
scope:

This Defence Standard (Def Stan) 91-065 specifies the requirements for two (2) grades of Lubricating Oil, Gear, Compounded for use in the following:

a) OC-300 for use in Royal Navy (RN) Torpedoes and certain RN Naval worm reduction gears operated over the product temperature range above minus 20°C.

b) OC-600 for use in vehicle transmissions, general gear applications and chassis lubrication operated over the product temperature range above 0°C.

NOTE: These Lubricants are not suitable for use with Hypoid Gears in Automatic Transmissions or Torque Converter Drives.

Document History

DEF STAN 91-065
October 14, 2018
Lubricating Oil, Gear, Compounded Joint Service Designation: OC-300 Lubricating Oil, Gear, Compounded NATO Code Number: 0-208 Joint Service Designation: OC-600
This Defence Standard (Def Stan) 91-065 specifies the requirements for two (2) grades of Lubricating Oil, Gear, Compounded for use in the following: a) OC-300 for use in Royal Navy (RN) Torpedoes...
January 1, 1986
Lubricating Oil, Gear, Compounded Joint Service Designation: OC-300 Lubricating Oil, Gear, Compounded NATO Code Number: 0-208 Joint Service Designation: OC-600
This Defence Standard (Def Stan) specifies requirements for two grades of lubricating oil, gear, compounded. OC-300 for use in Naval torpedoes and certain Naval worm reduction gears operated over...

References

Advertisement