CEN - EN 4072

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: CEN
Publication Date: 1 March 2016
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated.

Classification: 1 100 MPa1) / 425 °C2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

EN 4072
March 1, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated....
July 1, 2009
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.

References

Advertisement