CEN - EN 4072
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated....
EN 4072
July 1, 2009
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.