ISO 1413

Horology - Shock-resistant wrist watches

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2016
Status: active
Page Count: 36
ICS Code (Watches): 39.040.10
scope:

This International Standard specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method.

It is based on the simulation of the shock received by a wrist watch while falling from a height of 1 m onto a horizontal wooden floor (an equivalent surface is described in B.1.1).

Document History

ISO 1413
April 1, 2016
Horology - Shock-resistant wrist watches
This International Standard specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method. It is based on the simulation of the shock received by a...
April 15, 1984
Horology - Shock-Resistant Watches
Scope and field of application This International Standard specifies the minimum requirements for shock-resistant watches and describes the corresponding method of test. It is intended to allow...

References

Advertisement