ISO 1413

Horology - Shock-Resistant Watches

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 1984
Status: inactive
Page Count: 8
ICS Code (Watches): 39.040.10
scope:

Scope and field of application

This International Standard specifies the minimum requirements for shock-resistant watches and describes the corresponding method of test.

It is intended to allow homologation testing of watches rather than the individual control of all watches of a production batch. Indeed, assuming that each watch could comply with the minimum requirements without apparent damage, readjustment could still be made necessary because the test can lead to an alteration of the initial rate of a watch.

This International Standard is based on the simulation of the shock received by a watch on falling accidentally from a height of 1 m on to a horizontal hardwood surface.

Document History

April 1, 2016
Horology - Shock-resistant wrist watches
This International Standard specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method. It is based on the simulation of the shock received by a...
ISO 1413
April 15, 1984
Horology - Shock-Resistant Watches
Scope and field of application This International Standard specifies the minimum requirements for shock-resistant watches and describes the corresponding method of test. It is intended to allow...

References

Advertisement