ITU-T Q.3932.3
IMS/NGN performance benchmark – Part 3: Traffic sets and traffic profiles
| Organization: | ITU-T |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 64 |
scope:
This Recommendation provides the third part of a multi-part deliverable covering the IMS/NGN Performance Benchmark, as identified below:
Part 1: Core concepts;
Part 2: Subsystem configurations and benchmarks;
Part 3: Traffic sets and traffic profiles;
Part 4: Reference load network quality parameters.
The metrics measured and reported are for the performance of this subsystem under a communications application load.
The benchmark is defined for the IMS network as a whole, as well as for several subsystems of an IMS network. The benchmark is designed so that nodes composing a subsystem can also be benchmarked alone.
The initial benchmark test data defined in this Recommendation include:
- traffic set;
- traffic-time profile;
- benchmark test procedure.
Document History