ITU-T Q.3931.2

Performance benchmark for the PSTN/ISDN subsystem of an IP multimedia system – Part 2: Subsystem configurations and benchmarks

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2011
Status: active
Page Count: 8
scope:

The present Recommendation describes the subsystem configurations and benchmarks to establish a performance benchmark for an initial release of a PSTN/ISDN emulation subsystem (PES). The same tests can be used also for legacy PSTN/ISDN networks or for interworking tests between a PSTN/ISDN emulation subsystem and legacy PSTN and ISDN. The metrics measured and reported are for performance of this subsystem under a communications application load. This Recommendation covers the second of the following four performance aspects.

Part 1: Core Concepts.

Part 2: Subsystem configurations and benchmarks.

Part 3: Traffic sets and traffic profiles.

Part 4: Reference load network quality parameters.

Document History

ITU-T Q.3931.2
March 1, 2011
Performance benchmark for the PSTN/ISDN subsystem of an IP multimedia system – Part 2: Subsystem configurations and benchmarks
The present Recommendation describes the subsystem configurations and benchmarks to establish a performance benchmark for an initial release of a PSTN/ISDN emulation subsystem (PES). The same tests...

References

Advertisement