BSI - BS EN 4073

Aerospace series — Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2016
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 22, 2023
Draft BS EN 4073 Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
BS EN 4073
April 30, 2016
Aerospace series — Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
January 31, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.

References

Advertisement