BSI - BS EN 4073
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 degree C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
June 22, 2023
Draft BS EN 4073 Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
April 30, 2016
Aerospace series — Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
BS EN 4073
January 31, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.