CSA - Z240 MH SERIES-16

Manufactured homes

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 70
scope:

This Standard specifies general requirements for manufactured homes, including technical requirements, and requirements on quality control, markings, and provision of printed instructions.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2016
Manufactured homes
This Standard specifies general requirements for manufactured homes, including technical requirements, and requirements on quality control, markings, and provision of printed instructions. In this...
January 1, 2016
Manufactured homes
This Standard specifies general requirements for manufactured homes, including technical requirements, and requirements on quality control, markings, and provision of printed instructions. In this...
Z240 MH SERIES-16
January 1, 2016
Manufactured homes
This Standard specifies general requirements for manufactured homes, including technical requirements, and requirements on quality control, markings, and provision of printed instructions. In this...
November 1, 2009
Manufactured homes
A description is not available for this item.
July 1, 2009
Manufactured homes
Preface This is the third edition of the CSA Z240 MH Series of Standards, Manufactured homes. It supersedes the previous editions, published in 1992 and 1986 under the title Mobile Homes....
July 1, 2009
Manufactured homes
This Standard specifies general requirements for manufactured homes, including quality requirements and requirements on equivalency of performance, interior markings, and provision of printed...
January 1, 2009
Manufactured homes
This Standard specifies general requirements for manufactured homes, including quality requirements and requirements on equivalency of performance, interior markings, and provision of printed...
January 1, 2009
Manufactured homes
This Standard specifies general requirements for manufactured homes, including quality requirements and requirements on equivalency of performance, interior markings, and provision of printed...
October 1, 1992
Mobile Homes
This Standard provides the definitions for mobile home terminology as used in the CAN/CSA-Z240 MH Series, Mobile homes. It also gives requirements of a general nature which apply to the other...
October 1, 1992
Mobile Homes
This Standard provides the definitions for mobile home terminology as used in the CAN/CSA-Z240 MH Series, Mobile Homes. It also gives requirements of a general nature which apply to the other...
January 1, 1992
Mobile Homes
Foreword The Canadian Standards Association provides certification services for manufacturers who, under license from CSA, wish to use the appropriate registered CSA Marks on certain products of...

References

Advertisement