CEI EN 60115-8-1
Fixed resistors for use in electronic equipment Part 8-1: Blank detail specification: Fixed surface mount (SMD) low power film resistors for general electronic equipment, classification level G
| Organization: | CEI |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
Scope of this blank detail specification
This part of IEC 60115-8 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles RC) classified to level G, which is defined in IEC 60115-8:2009, 1.5 for general electronic equipment, typically operated under benign or moderate environmental conditions, where the major requirement is function. Examples for level G include consumer products and telecommunication user terminals.
Another part of IEC 60115-8 provides a separate blank detail specification for the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles RC) classified to level P.
Other parts of IEC 60115-8 may be issued to provide blank detail specifications for the drafting of detail specifications for surface mount resistors of other geometrical shapes, of other technologies or of other classification levels.
Document History