ISO DIS 10511
Prevailing torque hexagon thin nuts (with non-metallic insert) - Product grades A and B
| Organization: | ISO |
| Publication Date: | 31 March 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque hexagon thin nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with product grade A for nominal diameters < M16 and product grade B for nominal diameters > M16.
NOTE The dimensions of the nuts correspond to those given in ISO 4035 plus prevailing torque feature.
Thin nuts used as jam nuts shall be assembled together with a regular nut or a high nut.
WARNING Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).
Document History