ISO 724
ISO general-purpose metric screw threads — Basic dimensions TECHNICAL CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2009 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.
Document History
April 1, 2023
ISO general purpose metric screw threads — Basic dimensions
This document specifies the basic dimensions of ISO general purpose metric screw threads according to ISO 261. The values refer to the design profiles according to ISO 68-1.
This document is...
ISO 724
July 15, 2009
ISO general-purpose metric screw threads — Basic dimensions TECHNICAL CORRIGENDUM 1
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.
October 15, 1993
ISO General-Purpose Metric Screw Threads - Basic Dimensions
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.