ISO - 724

ISO general purpose metric screw threads — Basic dimensions

active, Most Current
Organization: ISO
Publication Date: 1 April 2023
Status: active
Page Count: 18
ICS Code (Metric screw threads): 21.040.10
scope:

This document specifies the basic dimensions of ISO general purpose metric screw threads according to ISO 261. The values refer to the design profiles according to ISO 68-1.

This document is applicable to the metric fastening screw threads.

Document History

724
April 1, 2023
ISO general purpose metric screw threads — Basic dimensions
This document specifies the basic dimensions of ISO general purpose metric screw threads according to ISO 261. The values refer to the design profiles according to ISO 68-1. This document is...
July 15, 2009
ISO general-purpose metric screw threads — Basic dimensions TECHNICAL CORRIGENDUM 1
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.  
October 15, 1993
ISO General-Purpose Metric Screw Threads - Basic Dimensions
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.  

References

Advertisement