ISO 724
ISO General-Purpose Metric Screw Threads - Basic Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 1993 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.
Document History
April 1, 2023
ISO general purpose metric screw threads — Basic dimensions
This document specifies the basic dimensions of ISO general purpose metric screw threads according to ISO 261. The values refer to the design profiles according to ISO 68-1.
This document is...
July 15, 2009
ISO general-purpose metric screw threads — Basic dimensions TECHNICAL CORRIGENDUM 1
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.
ISO 724
October 15, 1993
ISO General-Purpose Metric Screw Threads - Basic Dimensions
This International Standard specifies the basic dimensions, in millimetres, of IS0 metric screw threads in accordance with IS0 261. The values refer to the basic profile in accordance with IS0 68.