CEI EN 61300-3-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface. Sub-surface cracks and fractures are not considered in this standard. In general, the methods described in this standard apply to 125 μm cladding fibres contained within a ferrule and intended for use with sources of ≤ 2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate. It is not the intention of this standard that the size of scratches should be measured, the dimensions and requirements are selected such that they can be estimated. There is no need to measure for example if a scratch is 2,3 μm wide.

Document History

March 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 is concerned with the observation and classification of debris, scratches and defects. The inspection requirements are based on IEC TR 62627-05. Advice for cleaning of...
CEI EN 61300-3-35
February 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface....
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
La norma descrive i metodi per una valutazione quantitativa della qualità della superficie di un connettore per fibra ottica lucidato. Le informazioni contenute nella presente norma sono da usarsi in...

References

Advertisement