CEI EN 62386-102

Digital addressable lighting interface Part 102: General requirements - Control gear

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 296
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Lamps and related equipment): 29.140
scope:

This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirments of IEC 61347, with the addition of d.c. supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

Document History

May 1, 2023
Digital addressable lighting interface Part 102: General requirements - Control gear
This part of IEC 62386 is applicable to control gear for control by digital signals of electronic lighting equipment.
June 1, 2019
Digital addressable lighting interface Part 102: General requirements - Control gear
A description is not available for this item.
CEI EN 62386-102
February 1, 2016
Digital addressable lighting interface Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
April 1, 2010
Digital addressable lighting interface Part 102: General requirements - Control gear
Questa Norma specifica un protocollo e i metodi di prova per il comando, mediante segnali digitali, di unità di alimentazione elettroniche di illuminazione con alimentazione in corrente alternata o...

References

Advertisement