CEI EN 62386-101

Digital addressable lighting interface Part 101: General requirements - System components

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 86
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Lamps and related equipment): 29.140
scope:

This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347, with the addition of d.c. supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual bus units during production are not included.

Document History

May 1, 2023
Digital addressable lighting interface Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. The control methods, algorithms and data exchange methods...
February 1, 2019
Digital addressable lighting interface Part 101: General requirements - System components
A description is not available for this item.
CEI EN 62386-101
February 1, 2016
Digital addressable lighting interface Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with...
April 1, 2010
Digital addressable lighting interface Part 101: General requirements - System
Questa Norma specifica un protocollo per il comando, mediante segnali digitali, di unità di alimentazione elettroniche di illuminazione con alimentazione in corrente alternata o continua. Questa...

References

Advertisement