CEI - EN IEC 62386-101
Digital addressable lighting interface Part 101: General requirements - System components
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment.
The control methods, algorithms and data exchange methods of application controllers used for lighting control are not within the scope of the IEC 62386 series. EMC requirements are not within the scope of the IEC 62386 series.
Document History
EN IEC 62386-101
May 1, 2023
Digital addressable lighting interface Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment.
The control methods, algorithms and data exchange methods...
February 1, 2019
Digital addressable lighting interface Part 101: General requirements - System components
A description is not available for this item.
February 1, 2016
Digital addressable lighting interface Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with...
April 1, 2010
Digital addressable lighting interface Part 101: General requirements - System
Questa Norma specifica un protocollo per il comando, mediante segnali digitali, di unità di alimentazione elettroniche di illuminazione con alimentazione in corrente alternata o continua. Questa...