CEI EN 62386-301
Digital addressable lighting interface Part 301: Particular requirements - Input devices - Push buttons
| Organization: | CEI |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies.
This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that make the lighting control system sensitive to push button operations.
NOTE Requirements for testing individual products during production are not included.
Document History