ISO DIS 7044

Prevailing torque (all-metal) hexagon high nuts with flange - Product grades A and B

active, Most Current
Buy Now
Organization: ISO
Publication Date: 31 March 2016
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with flange, with coarse pitch thread from nominal diameter M5 through M20, with product grade A for nominal diameter ≤ M16 and product grade B for nominal diameter > M16.

NOTE The dimensions of the nuts correspond to those given in ISO 4161 plus prevailing torque feature.

Document History

ISO DIS 7044
March 31, 2016
Prevailing torque (all-metal) hexagon high nuts with flange - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with flange, with coarse pitch thread from nominal diameter M5 through M20, with product...
September 1, 2012
Prevailing torque type all-metal hexagon nuts with flange, style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange (style 2) and threads M5 to M20 inclusive, in product grade A for threads up to...
November 15, 1997
Prevailing Torque Type All-Metal Hexagon Nuts with Flange - Product Grades A and B
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange and threads from M5 to M20 inclusive, in product grade A for threads up to and...
January 1, 1983
Prevailing Torque Type All-Metal Hexagon Nuts with Flange
A description is not available for this item.

References

Advertisement