ISO 7044
Prevailing Torque Type All-Metal Hexagon Nuts with Flange - Product Grades A and B
| Organization: | ISO |
| Publication Date: | 15 November 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange and threads from M5 to M20 inclusive, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 8, 9, 10 and 12.
NOTE - The dimensions of the nuts correspond to those given in ISO 4161 plus prevailing torque feature.
If other specifications are required, they should be selected from existing International Standards, for example ISO 261, ISO 965-2, ISO 2320 and ISO 4759-1.
Document History